TPSE687K006R0045 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 680UF 6.3V 0.045 OHM

Status: Unknown
Series: TPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Low ESR

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for RS
RS
from US$5.39
694
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.12
3,600
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.24
800
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.67
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.37
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.41
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 680µF
Voltage Rating 6.3V
Product Range TPS Series
Capacitance Tolerance ± 10%
Packaging Tape & Reel
Tantalum Capacitor Case 2917 ^7343 Metric]

Alternative Descriptions

680UF 6.3V 10% E LOW ESR | TTI Europe
TPS Series 680 uF â–’10 % 6.3 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics
Capacitor 2917 680uF 6.3Vdc 10% 45 mohm | RS
Tantalum Capacitor, 680Uf 6.3V 0.045 Ohm 10%, 2917, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America
680uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 6.3 VDC +/-10%, TPS Series | AVX TPSE687K006R0045 | RS Americas
Surface Mount Tantalum Capacitor, 680 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSE687K006R0045?

Additional datasheets, footprints and schematics for TPSE687K006R0045 are listed on our Part Details page. You can also find images and similar parts to TPSE687K006R0045 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSE687K006R0045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE687K006R0045 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSE687K006R0045 fall under?

The TPSE687K006R0045 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSE687K006R0045 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE687K006R0045 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSE687K006R0045 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPSE687K006R0045 have stock available?

Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for TPSE687K006R0045.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSE687K006R0045 often in real-time on the comparison pages.

What if I can't find stock of TPSE687K006R0045?

You can fill out our help required form which you can use to request a quote for TPSE687K006R0045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay