Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
No stock
|
Buy Now | |
Avnet America
from US$0.76
|
10,400
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
1,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
710
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
-
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
element14
from US$0.93
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.05ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
470UF 6.3V 10% E LOW ESR | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 470Uf 6.3V, 0.05 Ohm, 0.1, 2917, Full Reel | Newark Electronics |
TPS Series 470 uF ▒10 % 6.3 V SMT Low ESR Tantalum Chip Capacitor | Future Electronics |
470uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 6.3 VDC +/-10%, TPS Series | AVX TPSE477K006R0050 | RS Americas |
CAP, 470µF, 6.3V, 10%, 2917, REEL | element14 |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSE477K006R0050?
Additional datasheets, footprints and schematics for TPSE477K006R0050 are listed on our Part Details page. You can also find images and similar parts to TPSE477K006R0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE477K006R0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE477K006R0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE477K006R0050 fall under?
The TPSE477K006R0050 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE477K006R0050 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE477K006R0050 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE477K006R0050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSE477K006R0050 have stock available?
Authorised distributors including Avnet America, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for TPSE477K006R0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE477K006R0050 often in real-time on the comparison pages.
What if I can't find stock of TPSE477K006R0050?
You can fill out our help required form which you can use to request a quote for TPSE477K006R0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.