Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
3,492
in stock
|
Buy Now | |
TTI Europe
from US$0.79
|
6,800
in stock
|
Buy Now | |
element14
from US$1.35
|
3,559
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
3,492
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
398
in stock
|
Buy Now | |
Rutronik
from US$0.86
|
-
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.15ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
External Depth | 4.3mm |
External Length / Height | 4.1mm |
External Width | 7.3mm |
Leakage Current | 9.4µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 1500 |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 20V |
47UF 20V 10% E LOW ESR | TTI Europe |
CAP, 47µF, 20V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant: Yes |Kyocera Avx TPSE476K020R0150 | Newark Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
TC 47uF 20V 10% Case E 150mOhm | Rutronik |
TPS Series 47uF ▒10 % 20 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 47 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSE476K020R0150?
Additional datasheets, footprints and schematics for TPSE476K020R0150 are listed on our Part Details page. You can also find images and similar parts to TPSE476K020R0150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSE476K020R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSE476K020R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSE476K020R0150 fall under?
The TPSE476K020R0150 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSE476K020R0150 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSE476K020R0150 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSE476K020R0150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSE476K020R0150 have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TPSE476K020R0150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSE476K020R0150 often in real-time on the comparison pages.
What if I can't find stock of TPSE476K020R0150?
You can fill out our help required form which you can use to request a quote for TPSE476K020R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.