Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
476
in stock
|
Buy Now | |
element14
from US$0.50
|
500
in stock
|
Buy Now | |
Farnell
from US$0.53
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$2.46
|
401
in stock
|
Buy Now | |
Chip One Stop
from US$2.47
|
401
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
13
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.07ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
CAP, 68µF, 16V, 10%, 2917, REEL | element14 |
Capacitor tantalum TPS 2917 68uF 16V | RS |
Tantalum Capacitors-Solid SMD 68UF 16V 7343-31 | Rapid Electronics |
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TPSD686K016R0070 | Newark Electronics |
TPS Series 2917 68 uF 16 V ▒10% SMT Solid Electrolytic Chip Capacitor | Future Electronics |
68uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 16 V dc +/-10%, TPS Series | AVX TPSD686K016R0070 | RS Americas |
Surface Mount Tantalum Capacitor, 68 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD686K016R0070?
Additional datasheets, footprints and schematics for TPSD686K016R0070 are listed on our Part Details page. You can also find images and similar parts to TPSD686K016R0070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD686K016R0070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD686K016R0070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD686K016R0070 fall under?
The TPSD686K016R0070 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD686K016R0070 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD686K016R0070 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD686K016R0070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD686K016R0070 have stock available?
Authorised distributors including element14, Farnell, RS, Rapid Electronics and Chip One Stop have stock available or on a lead time for TPSD686K016R0070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD686K016R0070 often in real-time on the comparison pages.
What if I can't find stock of TPSD686K016R0070?
You can fill out our help required form which you can use to request a quote for TPSD686K016R0070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.