Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.80
|
93
in stock
|
Buy Now | |
TTI Europe
from US$1.04
|
13,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.10
|
127
in stock
|
Buy Now | |
element14
from US$1.85
|
93
in stock
|
Buy Now | |
Avnet America
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 25V |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Packaging | Tape & Reel |
Tantalum Capacitor Case | 2917 ^7343 Metric] |
Operating Temperature Min | -55°C |
ESR | 0.125ohm |
47UF 25V 10% D LOW ESR | TTI Europe |
Tantalum Capacitor, 47Uf, 25V, 0.125 Ohm, 0.1, 2917 | Newark Electronics |
CAP, 47µF, 25V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 47 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
TPS Series 47 uF â–’10 % 25 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD476K025R0125?
Additional datasheets, footprints and schematics for TPSD476K025R0125 are listed on our Part Details page. You can also find images and similar parts to TPSD476K025R0125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD476K025R0125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD476K025R0125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD476K025R0125 fall under?
The TPSD476K025R0125 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD476K025R0125 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD476K025R0125 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD476K025R0125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD476K025R0125 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TPSD476K025R0125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD476K025R0125 often in real-time on the comparison pages.
What if I can't find stock of TPSD476K025R0125?
You can fill out our help required form which you can use to request a quote for TPSD476K025R0125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.