Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.16
|
396
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
25,000
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
130
in stock
|
Buy Now | |
element14
from US$1.74
|
130
in stock
|
Buy Now | |
Farnell
from US$1.64
|
130
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$2.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.3ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TPS Series 33 uF ▒20 % 35 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
33UF 35V 20% D LOW ESR | TTI Europe |
Tantalum Capacitor 2917 33uF 35Vdc 20% | RS |
Surface Mount Tantalum Capacitor, Tps Series, 33 F, 20%, 35 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TPSD336M035R0300 | Newark Electronics |
CAP, 33µF, 35V, 20%, 2917 | element14 |
Surface Mount Tantalum Capacitor, 33 uF, 35 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 33 uF, 35 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSD336M035R0300?
Additional datasheets, footprints and schematics for TPSD336M035R0300 are listed on our Part Details page. You can also find images and similar parts to TPSD336M035R0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSD336M035R0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSD336M035R0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSD336M035R0300 fall under?
The TPSD336M035R0300 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSD336M035R0300 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSD336M035R0300 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSD336M035R0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSD336M035R0300 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for TPSD336M035R0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSD336M035R0300 often in real-time on the comparison pages.
What if I can't find stock of TPSD336M035R0300?
You can fill out our help required form which you can use to request a quote for TPSD336M035R0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.