Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.22
|
69,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
59,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
59,000
in stock
|
Buy Now | |
element14
from US$0.28
|
29,500
in stock
|
Buy Now | |
Farnell
from US$0.31
|
29,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
5,849
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
5,000
in stock
|
Buy Now | |
RS
from US$0.60
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
300
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.35ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
TPS Series 47 uF ▒10 % 16V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Tpsc476K016R0350 Rohs Compliant: Yes |Kyocera Avx TPSC476K016R0350 | Newark Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 16 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
CAP, 47µF, 16V, 10%, 2312, REEL | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
47UF 16V 10% C LOW ESR | TTI Europe |
Tantalum Capacitor 2312 47uF 16Vdc 10% | RS |
Surface Mount Tantalum Capacitor, 47 uF, 16 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
TC 47uF 16V 10% Case C 350mOhm | Rutronik |
Capacitor, 47 uF, 16 VDC, 20 V @ 85 C, +/- 10%, C, Surface Mount, 7.5 uA (Max.) | AVX TPSC476K016R0350 | RS Americas |
Where can I find additional details, specifications and documents for a TPSC476K016R0350?
Additional datasheets, footprints and schematics for TPSC476K016R0350 are listed on our Part Details page. You can also find images and similar parts to TPSC476K016R0350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSC476K016R0350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC476K016R0350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSC476K016R0350 fall under?
The TPSC476K016R0350 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSC476K016R0350 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC476K016R0350 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSC476K016R0350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSC476K016R0350 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TPSC476K016R0350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSC476K016R0350 often in real-time on the comparison pages.
What if I can't find stock of TPSC476K016R0350?
You can fill out our help required form which you can use to request a quote for TPSC476K016R0350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.