Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
95,000
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
3,547
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2,819
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
2,243
in stock
|
Buy Now | |
element14
from US$0.43
|
462
in stock
|
Buy Now | |
Farnell
from US$0.45
|
462
in stock
|
Buy Now | |
Avnet America
-
|
1,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.15ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TPS Series 100 uF ▒10% 10V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
100UF 10V 10% C LOW ESR | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitor, Tantalum, 100Uf, 10V, 2312 | Newark Electronics |
CAP, 100µF, 10V, 10%, 2312, SMD | element14 |
Tantalum Capacitor 2312 100uF 10Vdc 10% | RS |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
TC 100uF 10V 10% Case C 150mOhm | Rutronik |
Where can I find additional details, specifications and documents for a TPSC107K010R0150?
Additional datasheets, footprints and schematics for TPSC107K010R0150 are listed on our Part Details page. You can also find images and similar parts to TPSC107K010R0150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSC107K010R0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSC107K010R0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSC107K010R0150 fall under?
The TPSC107K010R0150 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSC107K010R0150 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSC107K010R0150 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSC107K010R0150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSC107K010R0150 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for TPSC107K010R0150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSC107K010R0150 often in real-time on the comparison pages.
What if I can't find stock of TPSC107K010R0150?
You can fill out our help required form which you can use to request a quote for TPSC107K010R0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.