Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
1,620
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
1,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
459
in stock
|
Buy Now | |
element14
from US$0.26
|
459
in stock
|
Buy Now | |
Farnell
from US$0.28
|
459
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
TPS Series 4.7 uF ▒10 % 25V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor 1210 4.7uF 25Vdc 10% | RS |
Surface Mount Tantalum Capacitor, Tps Series, 4.7 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TPSB475K025R1500 | Newark Electronics |
CAP, 4.7µF, 25V, 10% | element14 |
Surface Mount Tantalum Capacitor, 4.7 uF, 25 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
4.7uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 25 V dc +/-10%, TPS Series | AVX TPSB475K025R1500 | RS Americas |
4.7UF 25V 10% B LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 4.7 uF, 25 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSB475K025R1500?
Additional datasheets, footprints and schematics for TPSB475K025R1500 are listed on our Part Details page. You can also find images and similar parts to TPSB475K025R1500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB475K025R1500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB475K025R1500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB475K025R1500 fall under?
The TPSB475K025R1500 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB475K025R1500 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB475K025R1500 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB475K025R1500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSB475K025R1500 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for TPSB475K025R1500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB475K025R1500 often in real-time on the comparison pages.
What if I can't find stock of TPSB475K025R1500?
You can fill out our help required form which you can use to request a quote for TPSB475K025R1500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.