Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
1,175
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,175
in stock
|
Buy Now | |
element14
from US$0.19
|
1,175
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Cap, 22Μf, 10V, 20%, 1210 | Newark Electronics |
TC 22uF 10V 20% Case B 700mOhm | Rutronik |
TPS Series 22 uF ▒20 % 10V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSB226M010R0700?
Additional datasheets, footprints and schematics for TPSB226M010R0700 are listed on our Part Details page. You can also find images and similar parts to TPSB226M010R0700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB226M010R0700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB226M010R0700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB226M010R0700 fall under?
The TPSB226M010R0700 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB226M010R0700 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB226M010R0700 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB226M010R0700 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSB226M010R0700 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for TPSB226M010R0700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB226M010R0700 often in real-time on the comparison pages.
What if I can't find stock of TPSB226M010R0700?
You can fill out our help required form which you can use to request a quote for TPSB226M010R0700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.