Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
60
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
3,077
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Leakage Current | 1.4µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 6.3V |
TPS Series 1206 22 uF 6.3 V ▒10% SMT Solid Electrolytic Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitor tantalum TPS 1206 22uF 6.3V | RS |
Tantalum Capacitor, 22Uf, 6.3V, 0.5 Ohm, 0.1, 1206, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
22uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 6.3 V dc +/-10%, TPS Series | AVX TPSA226K006R0500 | RS Americas |
CAP, 22µF, 6.3V, 10%, 1206, SMD | element14 |
22UF 6.3V 10% A LOW ESR | TTI Europe |
Capacitance: 22µF | Farnell |
Surface Mount Tantalum Capacitor, 22 uF, 6.3 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSA226K006R0500?
Additional datasheets, footprints and schematics for TPSA226K006R0500 are listed on our Part Details page. You can also find images and similar parts to TPSA226K006R0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSA226K006R0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSA226K006R0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSA226K006R0500 fall under?
The TPSA226K006R0500 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSA226K006R0500 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSA226K006R0500 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSA226K006R0500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSA226K006R0500 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for TPSA226K006R0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSA226K006R0500 often in real-time on the comparison pages.
What if I can't find stock of TPSA226K006R0500?
You can fill out our help required form which you can use to request a quote for TPSA226K006R0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.