TPSA156M010R1000 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 15UF 10V 1 OHM 0.2 1206 FULL REEL

Status: Unknown
Series: TPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Low ESR

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Newark
Newark
from US$0.22
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.12
2,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 15µF
Voltage Rating 10V
Tantalum Capacitor Case 1206 ^3216 Metric]
Product Range TPS Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C

Alternative Descriptions

15UF 10V 20% A LOW ESR | TTI Europe
Tantalum Capacitor, 15Uf, 10V, 1 Ohm, 0.2, 1206, Full Reel | Newark Electronics
TPS Series 15 uF ▒20 % 10 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 15 uF, 10 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 15 uF, 10 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSA156M010R1000?

Additional datasheets, footprints and schematics for TPSA156M010R1000 are listed on our Part Details page. You can also find images and similar parts to TPSA156M010R1000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSA156M010R1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSA156M010R1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSA156M010R1000 fall under?

The TPSA156M010R1000 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSA156M010R1000 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSA156M010R1000 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSA156M010R1000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPSA156M010R1000 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for TPSA156M010R1000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSA156M010R1000 often in real-time on the comparison pages.

What if I can't find stock of TPSA156M010R1000?

You can fill out our help required form which you can use to request a quote for TPSA156M010R1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay