Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Max | 5.5V |
---|---|
Input Voltage Min | 2.7V |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Adjustable |
LDO Regulator Case Style | SON |
No. of Pins | 10Pins |
Output Current - Output 1 | 250mA |
Output Current - Output 2 | 250mA |
Output Voltage - Output 1 | 5.5V |
Output Voltage - Output 2 | 5.5V |
Dropout Voltage Vdo | 125mV |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Base Number | 71202 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 1.2V to 5.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Dual LDO Adjustable Positive |
250-mA, dual-channel low-dropout voltage regulator with enable | Texas Instruments |
Ic, Ldo Reg Dual Adj/Adj 10-Son | Newark Electronics |
IC, LDO REG DUAL ADJ/ADJ 10-SON | element14 |
Where can I find additional details, specifications and documents for a TPS71202DRCT?
Additional datasheets, footprints and schematics for TPS71202DRCT are listed on our Part Details page. You can also find images and similar parts to TPS71202DRCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS71202DRCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS71202DRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS71202DRCT fall under?
The TPS71202DRCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS71202DRCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS71202DRCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS71202DRCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS71202DRCT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS71202DRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS71202DRCT often in real-time on the comparison pages.
What if I can't find stock of TPS71202DRCT?
You can fill out our help required form which you can use to request a quote for TPS71202DRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.