TPS70202PWP. Semiconductors - ICs by Texas Instruments

IC LDO DUAL ADJ 20-HTSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.48

Distributor Stock
Logo for Farnell
Farnell
from US$5.85
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.48
-
Buy Now

Specifications

Input Voltage Max 6V
Input Voltage Min 2.7V
No. of Outputs 2 Output, 2Outputs
Regulator Output Type Adjustable
LDO Regulator Case Style HTSSOP
No. of Pins 20Pins
Output Current - Output 1 500mA
Output Current - Output 2 250mA
Output Voltage - Output 1 5.5V
Output Voltage - Output 2 5.5V
Dropout Voltage Vdo 170mV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Base Number 70202
Operating Temperature Max 125°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage Adjustable Range 1.22V to 5.5V
Termination Type Surface Mount Device
Voltage Regulator Type Dual LDO Adjustable Positive

Alternative Descriptions

500-mA, dual-channel low-dropout voltage regulator with power good & independent enable | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS70202PWP.?

Additional datasheets, footprints and schematics for TPS70202PWP. are listed on our Part Details page. You can also find images and similar parts to TPS70202PWP. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS70202PWP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS70202PWP. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS70202PWP. fall under?

The TPS70202PWP. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS70202PWP. when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS70202PWP. you can contact the distributor directly for product support, shipping queries etc.

Is the TPS70202PWP. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS70202PWP. have stock available?

Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for TPS70202PWP..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS70202PWP. often in real-time on the comparison pages.

What if I can't find stock of TPS70202PWP.?

You can fill out our help required form which you can use to request a quote for TPS70202PWP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay