TPS63700DRCR Semiconductors - ICs by Texas Instruments

DC-DC CONVERTER INVERTER 1.4MHZ 360mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS63700 is an inverting DC/DC converter generating a negative output voltage down to –15 V with output currents up to 360 mA, depending on input-voltage to output-voltage ratio. With a peak efficiency of 84%, the device is ideal for portable battery-powered equipment. The input voltage range of 2.7 V to 5.5 V allows the TPS63700 to be directly powered from a Li-ion battery, from 3-cell NiMH/NiCd, from a 3.3-V or 5-V supply rail. The inverter operates with a fixed-frequency pulse width modulation (PWM) control topology. The device has an internal current limit, overvoltage protection, and a thermal shutdown for highest reliability under fault conditions. A switching frequency of typically 1.4 MHz allows the use of small external components enabling a small solution size. The TPS63700 comes in a small 3-mm × 3-mm SON10 package.

Where to Buy

Prices starting from US$0.77

Distributor Stock
Logo for Farnell
Farnell
from US$2.48
18
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.80
6,283
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.77
2,681
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.16
18
in stock
Buy Now
Logo for element14
element14
from US$2.33
18
in stock
Buy Now

Specifications

Topology Inverting
Input Voltage Min 2.7V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case SON
No. of Pins 10Pins
Output Current 360mA
Product Range -

Alternative Descriptions

Adjustable, -15V Output Inverting DC/DC Converter in 3x3 QFN | Texas Instruments
Dc-Dc Converter, Inverter, 1.4Mhz, 360Ma | Newark Electronics
DC-DC CONVERTER, INVERTER, 1.4MHZ, 360MA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS63700DRCR?

Additional datasheets, footprints and schematics for TPS63700DRCR are listed on our Part Details page. You can also find images and similar parts to TPS63700DRCR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS63700DRCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63700DRCR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS63700DRCR fall under?

The TPS63700DRCR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS63700DRCR when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63700DRCR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS63700DRCR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS63700DRCR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS63700DRCR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS63700DRCR often in real-time on the comparison pages.

What if I can't find stock of TPS63700DRCR?

You can fill out our help required form which you can use to request a quote for TPS63700DRCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay