Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.50
|
447
in stock
|
Buy Now | |
Texas Instruments
from US$1.80
|
114,886
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
341
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.26
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$4.75
|
-
|
Buy Now | |
element14
from US$2.73
|
-
|
Buy Now | |
Farnell
from US$2.06
|
-
|
Buy Now |
Topology | Buck-Boost |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VSON |
No. of Pins | 14Pins |
Output Current | 4A |
Output Voltage Min | 1.2V |
Output Voltage Max | 5.5V |
Switching Frequency | 2.6MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 63020 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5.5V |
Primary Input Voltage | 5.5V |
High Efficiency Single Inductor Buck-Boost Converter with 4A Switch | Texas Instruments |
Inductor Buck-Boost Converter 4A VSON14 | RS |
IC: PMIC | Transfer Multisort Elektronik |
Ic, Buck-Boost Conv, 2.4Mhz, Vson-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS63020DSJT?
Additional datasheets, footprints and schematics for TPS63020DSJT are listed on our Part Details page. You can also find images and similar parts to TPS63020DSJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS63020DSJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS63020DSJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS63020DSJT fall under?
The TPS63020DSJT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS63020DSJT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS63020DSJT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS63020DSJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS63020DSJT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TPS63020DSJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS63020DSJT often in real-time on the comparison pages.
What if I can't find stock of TPS63020DSJT?
You can fill out our help required form which you can use to request a quote for TPS63020DSJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.