Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 900mV |
Input Voltage Max | 5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SON |
No. of Pins | 6Pins |
Output Current | 200mA |
Output Voltage Min | 2.5V |
Output Voltage Max | 3.3V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 3V |
Conv DC-DC, TPS61291DRVT | RS |
Dc/Dc Conv, Boost, 3.3V/3V/2.5V, Son-6 | Newark Electronics |
Low Iq Boost Converter with 15nA Bypass Operation | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS61291DRVT?
Additional datasheets, footprints and schematics for TPS61291DRVT are listed on our Part Details page. You can also find images and similar parts to TPS61291DRVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61291DRVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61291DRVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61291DRVT fall under?
The TPS61291DRVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS61291DRVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61291DRVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61291DRVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61291DRVT have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for TPS61291DRVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61291DRVT often in real-time on the comparison pages.
What if I can't find stock of TPS61291DRVT?
You can fill out our help required form which you can use to request a quote for TPS61291DRVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.