Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
31,365
in stock
|
Buy Now | |
Texas Instruments
from US$0.35
|
749,536
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
2,999
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
1,539
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$0.54
|
-
|
Buy Now |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 6V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 400mA |
Output Voltage Min | 1.8V |
Output Voltage Max | 28V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 90mA |
Output Voltage | 28V |
Primary Input Voltage | 2.4V |
Supply Voltage Max | 6V |
Supply Voltage Min | 1.8V |
Switch Output Current Isw Max | 0.4A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
28-V, 400-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications | Texas Instruments |
Switch Boost Converter 28V 400mA for LCD | RS |
IC: PMIC | Transfer Multisort Elektronik |
Ic, Boost Converter, 1Mhz, 5Sot-23 | Newark Electronics |
IC, BOOST CONVERTER, 1MHZ, 5SOT-23 | element14 |
Where can I find additional details, specifications and documents for a TPS61040DBVR?
Additional datasheets, footprints and schematics for TPS61040DBVR are listed on our Part Details page. You can also find images and similar parts to TPS61040DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61040DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61040DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61040DBVR fall under?
The TPS61040DBVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61040DBVR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61040DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61040DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61040DBVR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TPS61040DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61040DBVR often in real-time on the comparison pages.
What if I can't find stock of TPS61040DBVR?
You can fill out our help required form which you can use to request a quote for TPS61040DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.