Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
15,155
in stock
|
Buy Now | |
Texas Instruments
from US$0.28
|
41,480
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
2,989
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
1,354
in stock
|
Buy Now | |
Farnell
from US$0.37
|
1,354
in stock
|
Buy Now | |
element14
from US$0.38
|
1,324
in stock
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.6V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 60mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -1.6V |
Adjustable Output Voltage Max | -5.25V |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Output Voltage | -5.25V |
Output Voltage Max | -5.25V |
Output Voltage Min | -1.6V |
Quiescent Current | 0.4A |
Switching Frequency | 400kHz |
60mA Charge Pump Voltage Inverter with Fixed 250kHz Operation | Texas Instruments |
Charge Pump Inv/Step Up/Step Dn 5P SOT23 | RS |
Ic, Charge Pump Inverter, 5-Sot-23 | Newark Electronics |
IC, CHARGE PUMP INVERTER, 5-SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a TPS60403DBVR?
Additional datasheets, footprints and schematics for TPS60403DBVR are listed on our Part Details page. You can also find images and similar parts to TPS60403DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS60403DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS60403DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS60403DBVR fall under?
The TPS60403DBVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS60403DBVR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS60403DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS60403DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS60403DBVR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for TPS60403DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS60403DBVR often in real-time on the comparison pages.
What if I can't find stock of TPS60403DBVR?
You can fill out our help required form which you can use to request a quote for TPS60403DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.