TPS55330RTET Semiconductors - ICs by Texas Instruments

IC BOOST 1.2MHZ 24V 5A WQFN-16 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS55330 is a monolithic nonsynchronous switching regulator with integrated 5-A, 24-V power switch. The device can be configured in several standard switching-regulator topologies, including boost, SEPIC, and isolated flyback. The device has a wide input voltage range to support applications with input voltage from multicell batteries or regulated 3.3V, 5-V, and 12-V power rails. The TPS55330 regulates the output voltage with current mode PWM (pulse width modulation) control, and has an internal oscillator. The switching frequency of PWM is set by either an external resistor or by synchronizing to an external clock signal. The user can program the switching frequency from 100 kHz to 1.2 MHz. The device features a programmable soft-start function to limit inrush current during start up and has other built-in protection features including cycle-bycycle overcurrent limit and thermal shutdown. The TPS55330 is available in a small 3-mm × 3-mm 16-pin QFN with PowerPAD for enhanced thermal performance.

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for Farnell
Farnell
from US$2.85
9
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.12
3,496
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.38
740
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.50
9
in stock
Buy Now
Logo for element14
element14
from US$2.68
9
in stock
Buy Now

Specifications

Topology Boost Flyback SEPIC
Input Voltage Min 2.9V
Input Voltage Max 16V
No. of Outputs 1Outputs
DC / DC Converter IC Case WQFN
No. of Pins 16Pins
Output Current 5A
Output Voltage Min 2.9V
Output Voltage Max 22V
Switching Frequency 1.2MHz
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Operating Temperature Min -40°C
Output Voltage 22V
Primary Input Voltage 16V

Alternative Descriptions

Integrated 5-A 24-V Wide Input Range Boost/SEPIC/Flyback DC-DC Regulator | Texas Instruments
Voltage Reg, Boost, 1.2Mhz, Wqfn-16 | Newark Electronics
VOLTAGE REG, BOOST, 1.2MHZ, WQFN-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS55330RTET?

Additional datasheets, footprints and schematics for TPS55330RTET are listed on our Part Details page. You can also find images and similar parts to TPS55330RTET on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS55330RTET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS55330RTET price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS55330RTET fall under?

The TPS55330RTET is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS55330RTET when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS55330RTET you can contact the distributor directly for product support, shipping queries etc.

Is the TPS55330RTET RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS55330RTET have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS55330RTET.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS55330RTET often in real-time on the comparison pages.

What if I can't find stock of TPS55330RTET?

You can fill out our help required form which you can use to request a quote for TPS55330RTET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay