Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.68
|
45,233
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
317
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
196
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
-
|
Buy Now | |
element14
from US$1.97
|
-
|
Buy Now | |
Farnell
from US$1.96
|
-
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 28V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 800mV |
Output Voltage Max | 25V |
Switching Frequency | 1MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 0.8V |
Base Number | 54232 |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Output Voltage | 25V |
Primary Input Voltage | 28V |
Supply Voltage Min | 3.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down |
3.5-VÂ to 28-V input, 2-A step-down converter with eco-mode | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
2A, 28V Input, Step Down SWIFT Converter | RS |
Dc Dc Converter, Step Down, 8Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS54232D?
Additional datasheets, footprints and schematics for TPS54232D are listed on our Part Details page. You can also find images and similar parts to TPS54232D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS54232D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS54232D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS54232D fall under?
The TPS54232D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS54232D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS54232D you can contact the distributor directly for product support, shipping queries etc.
Is the TPS54232D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS54232D have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for TPS54232D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS54232D often in real-time on the comparison pages.
What if I can't find stock of TPS54232D?
You can fill out our help required form which you can use to request a quote for TPS54232D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.