TPS53513RVET Semiconductors - ICs by Texas Instruments

DC-DC CONV BUCK ADJ 1MHZ VQFN-28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS53513 device is a small-sized, synchronous buck converter with an adaptive on-time D-CAP3 control mode. The device offers ease-of-use and low external-component count for space-conscious power systems. This device features high-performance integrated MOSFETs, accurate 0.5% 0.6-V reference, and an integrated boost switch. Competitive features include very low external-component count, fast loadtransient response, auto-skip mode operation, internal soft-start control, and no requirement for compensation. A forced continuous conduction mode helps meet tight voltage regulation accuracy requirements for performance DSPs and FPGAs. The TPS53513 device is available in a 28-pin VQFN package and is specified from –40°C to 85°C ambient temperature.

Where to Buy

Prices starting from US$2.44

Distributor Stock
Logo for Farnell
Farnell
from US$3.90
124
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.44
4,025
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$3.92
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.45
124
in stock
Buy Now
Logo for element14
element14
from US$3.89
124
in stock
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 1.5V
Input Voltage Max 18V
No. of Outputs 1Outputs
DC / DC Converter IC Case VQFN
No. of Pins 28Pins
Output Current 8A
Output Voltage Min 600mV
Output Voltage Max 5.5V
Switching Frequency 1MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Operating Temperature Min -40°C
Primary Input Voltage 18V

Alternative Descriptions

1.5-V to 18-V, 8-A synchronous SWIFT™ buck converter | Texas Instruments
Dc-Dc Conv, Buck, Adj, 1Mhz, Vqfn-28 | Newark Electronics
DC-DC CONV, BUCK, ADJ, 1MHZ, VQFN-28 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS53513RVET?

Additional datasheets, footprints and schematics for TPS53513RVET are listed on our Part Details page. You can also find images and similar parts to TPS53513RVET on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS53513RVET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS53513RVET price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS53513RVET fall under?

The TPS53513RVET is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS53513RVET when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS53513RVET you can contact the distributor directly for product support, shipping queries etc.

Is the TPS53513RVET RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS53513RVET have stock available?

Authorised distributors including Texas Instruments, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS53513RVET.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS53513RVET often in real-time on the comparison pages.

What if I can't find stock of TPS53513RVET?

You can fill out our help required form which you can use to request a quote for TPS53513RVET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay