Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Unknown |
Prices starting from US$3.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.78
|
336
in stock
|
Buy Now | |
TTI Europe
from US$4.92
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$6.03
|
-
|
Buy Now | |
Newark Electronics
from US$3.73
|
-
|
Buy Now | |
Future Electronics
from US$3.70
|
-
|
Buy Now | |
Avnet America
from US$3.75
|
-
|
Buy Now | |
RS Americas
from US$4.32
|
-
|
Buy Now | |
Farnell
from US$4.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68µF |
---|---|
Voltage Rating | 25V |
Product Range | TPM Series |
Capacitance Tolerance | ± 10% |
Manufacturer Size Code | E |
ESR | 0.045ohm |
Operating Temperature Min | -55°C |
68UF 25V 10% E LOW ESR | TTI Europe |
Capacitor 2917 68uF 10% 25Vdc 45 mohms | RS |
TC 68uF 25V 10% Case E 45mOhm | Rutronik |
Cap, 68Uf, 25V, Tant, Case E | Newark Electronics |
TPM Series 68 uF â–’10 % 25 V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 68 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Capacitor | RS Americas |
CAP, 68UF, 25V, TANT, CASE E | Farnell |
Surface Mount Tantalum Capacitor, 68 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPME686K025R0045?
Additional datasheets, footprints and schematics for TPME686K025R0045 are listed on our Part Details page. You can also find images and similar parts to TPME686K025R0045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME686K025R0045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME686K025R0045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME686K025R0045 fall under?
The TPME686K025R0045 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME686K025R0045 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME686K025R0045 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME686K025R0045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPME686K025R0045 have stock available?
Authorised distributors including TTI Europe, RS, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for TPME686K025R0045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME686K025R0045 often in real-time on the comparison pages.
What if I can't find stock of TPME686K025R0045?
You can fill out our help required form which you can use to request a quote for TPME686K025R0045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.