TPME337M010R0035 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 330UF 10V 0.035 OHM 0.2 2717 FULL REEL

Status: Unknown
Series: TPM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.42

Distributor Stock
Logo for Newark
Newark
from US$3.55
No stock
Buy Now
Logo for Avnet America
Avnet America
-
400
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.42
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 10V
Product Range TPM Series
Capacitance Tolerance ± 20%
Manufacturer Size Code E
ESR 0.035ohm
Operating Temperature Min -55°C

Alternative Descriptions

Surface Mount Tantalum Capacitor, 330 uF, 10 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America
Cap, 330Uf, 10V, Tant, Case E | Newark Electronics
TPM Series 330 uF ▒20 % 10V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 330 uF, 10 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPME337M010R0035?

Additional datasheets, footprints and schematics for TPME337M010R0035 are listed on our Part Details page. You can also find images and similar parts to TPME337M010R0035 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPME337M010R0035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME337M010R0035 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPME337M010R0035 fall under?

The TPME337M010R0035 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPME337M010R0035 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPME337M010R0035 you can contact the distributor directly for product support, shipping queries etc.

Is the TPME337M010R0035 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPME337M010R0035 have stock available?

Authorised distributors including Avnet America, Newark Electronics, Future Electronics, Avnet Asia and Avnet Abacus have stock available or on a lead time for TPME337M010R0035.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPME337M010R0035 often in real-time on the comparison pages.

What if I can't find stock of TPME337M010R0035?

You can fill out our help required form which you can use to request a quote for TPME337M010R0035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay