Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Unknown |
Prices starting from US$2.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.45
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$2.43
|
20
in stock
|
Buy Now | |
element14
from US$3.42
|
20
in stock
|
Buy Now | |
Avnet America
-
|
400
in stock
|
Buy Now | |
Rutronik
from US$3.20
|
-
|
Buy Now | |
Future Electronics
from US$2.79
|
-
|
Buy Now | |
RS Americas
from US$4.80
|
-
|
Buy Now | |
TTI Europe
from US$2.57
|
-
|
Buy Now | |
Farnell
from US$3.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 10V |
Product Range | TPM Series |
Capacitance Tolerance | ± 10% |
Manufacturer Size Code | E |
ESR | 0.35ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Capacitor 2917 330uF 10% 10Vdc 35 mOhms | RS |
Cap, 330Uf, 10V, Tant, Case E | Newark Electronics |
CAP, 330UF, 10V, TANT, CASE E | element14 |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
TC 330uF 10V 10% Case E 35mOhm | Rutronik |
TPM Series 330 uF ▒10 % 10V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
Capacitor | RS Americas |
330UF 10V 10%E ULTRA LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPME337K010R0035?
Additional datasheets, footprints and schematics for TPME337K010R0035 are listed on our Part Details page. You can also find images and similar parts to TPME337K010R0035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME337K010R0035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME337K010R0035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME337K010R0035 fall under?
The TPME337K010R0035 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME337K010R0035 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME337K010R0035 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME337K010R0035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPME337K010R0035 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Avnet America and Rutronik have stock available or on a lead time for TPME337K010R0035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME337K010R0035 often in real-time on the comparison pages.
What if I can't find stock of TPME337K010R0035?
You can fill out our help required form which you can use to request a quote for TPME337K010R0035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.