Status: | Unknown |
---|---|
Series: | TPM Series |
RoHS: | Unknown |
Prices starting from US$4.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.09
|
395
in stock
|
Buy Now | |
TTI Europe
from US$6.46
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$4.06
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$6.24
|
598
in stock
|
Buy Now | |
element14
from US$6.80
|
598
in stock
|
Buy Now | |
Farnell
from US$6.55
|
598
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.29
|
60
in stock
|
Buy Now | |
Rutronik
from US$7.87
|
-
|
Buy Now | |
Avnet America
from US$5.90
|
-
|
Buy Now | |
RS Americas
from US$8.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Product Range | TPM Series |
Capacitance Tolerance | ± 10% |
Manufacturer Size Code | E |
ESR | 0.12ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 4.1mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 400 |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
10UF 50V 10%E ULTRA LOW ESR | TTI Europe |
TPM Series 10 uF ▒10 % 50 V Surface Mount Ultra Low ESR Tantalum Chip Capacitor | Future Electronics |
Cap, 10Uf, 50V, Tant, Case E | Newark Electronics |
CAPACITOR, 10uF 50V E CASE | element14 |
CAP, 10UF, 50V, TANT, CASE E | Farnell |
Capacitor 2917 10uF 10% 50Vdc 120 mOhms | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
TC 10uF 50V 10% Case E 120mOhm | Rutronik |
Surface Mount Tantalum Capacitor, 10 uF, 50 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 50 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPME106K050R0120?
Additional datasheets, footprints and schematics for TPME106K050R0120 are listed on our Part Details page. You can also find images and similar parts to TPME106K050R0120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPME106K050R0120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPME106K050R0120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPME106K050R0120 fall under?
The TPME106K050R0120 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPME106K050R0120 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPME106K050R0120 you can contact the distributor directly for product support, shipping queries etc.
Is the TPME106K050R0120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPME106K050R0120 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPME106K050R0120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPME106K050R0120 often in real-time on the comparison pages.
What if I can't find stock of TPME106K050R0120?
You can fill out our help required form which you can use to request a quote for TPME106K050R0120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.