TPIC6259N Logic by Texas Instruments

IC POWER LOGIC LATCH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.62

Distributor Stock
Logo for Farnell
Farnell
from US$2.79
220
in stock
Buy Now
Logo for RS
RS
from US$4.90
484
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.97
220
in stock
Buy Now
Logo for element14
element14
from US$2.49
220
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.62
-
Buy Now

Specifications

Logic Family / Base Number -
Latch Type Addressable
IC Output Type Standard
Propagation Delay 625ns
Output Current 250mA
Logic Case Style DIP
No. of Pins 20Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
No. of Bits 8bit
Logic IC Family TPIC
Logic IC Base Number -, 6259
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Logic IC Function 8bit Addressable Latch
Operating Temperature Range -40°C to +125°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

Latch Addressable, TPIC6259N | RS
Ic, Power Logic, Latch | Newark Electronics
IC, POWER LOGIC, LATCH | element14
8-bit addressable latch with 250mA/ch | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPIC6259N?

Additional datasheets, footprints and schematics for TPIC6259N are listed on our Part Details page. You can also find images and similar parts to TPIC6259N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPIC6259N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPIC6259N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPIC6259N fall under?

The TPIC6259N is listed under Semiconductors - ICs > Logic > Latches.

Can I view similar or alternative parts?

You can view similar parts to TPIC6259N when available in the Latches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPIC6259N you can contact the distributor directly for product support, shipping queries etc.

Is the TPIC6259N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPIC6259N have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TPIC6259N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPIC6259N often in real-time on the comparison pages.

What if I can't find stock of TPIC6259N?

You can fill out our help required form which you can use to request a quote for TPIC6259N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay