TPCL106K006R4000 Capacitors by KYOCERA AVX

CAP 10µF 6.3V 10%

Status: Unknown
Series: TACmicrochip TPC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.84

Distributor Stock
Logo for Farnell
Farnell
from US$1.30
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.47
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.84
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.49
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.39
-
Buy Now
Logo for element14
element14
from US$0.99
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 6.3V
Tantalum Capacitor Case 0603 [1608 Metric]
Product Range TACmicrochip TPC Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 4ohm
Manufacturer Size Code L
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 10Μf, 6.3V, 10% | Newark Electronics
TPC Series 10 uF ▒10 % 6.3 V Surface Mount Low ESR TACmicrochip« Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 0603 [1608-10 Metric] | Avnet America
TACmicrochip,10 uF,6.3 V | AVX TPCL106K006R4000 | RS Americas
TANTALUM CAPACITOR, 10UF, 6.3V, 4 OHM, 0.1, 603, FULL REEL | element14
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, � 10%, -55 �C, 125 �C, 0603 [1608-10 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPCL106K006R4000?

Additional datasheets, footprints and schematics for TPCL106K006R4000 are listed on our Part Details page. You can also find images and similar parts to TPCL106K006R4000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPCL106K006R4000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPCL106K006R4000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPCL106K006R4000 fall under?

The TPCL106K006R4000 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPCL106K006R4000 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPCL106K006R4000 you can contact the distributor directly for product support, shipping queries etc.

Is the TPCL106K006R4000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPCL106K006R4000 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TPCL106K006R4000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPCL106K006R4000 often in real-time on the comparison pages.

What if I can't find stock of TPCL106K006R4000?

You can fill out our help required form which you can use to request a quote for TPCL106K006R4000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay