Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
5,860
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
72,000
in stock
|
Buy Now | |
element14
from US$0.37
|
8,393
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
2,423
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,423
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Avnet Asia
from US$0.45
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 200mA |
Drain Source Voltage Vds | 240V |
On Resistance Rds(on) | 2.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.65V |
Power Dissipation Pd | 360mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
TN2404K Series 240 V 4 Ohm Surface Mount N-Channel MOSFET - TO-236-3 | Future Electronics |
Transistor Polarity:N Channel | element14 |
Trans MOSFET N-CH 240V 0.2A | RS |
Mosfet, N Ch , 240V, 200Ma, Sot-23 | Newark Electronics |
MOSFET, N CH , 240V, 200MA, SOT-23 | Farnell |
N-CH 240V 0,2A 4000mOhm SOT23 | Rutronik |
Trans MOSFET N-CH 240V 0.2A 3-Pin TO-236 T/R | Avnet America |
TN2404K-T1-GE3 N-channel MOSFET Transistor, 0.3 A, 240 V, 3-Pin TO-236 | Siliconix / Vishay TN2404K-T1-GE3 | RS Americas |
N-CH SINGLE 240V TO236 | TTI Europe |
Where can I find additional details, specifications and documents for a TN2404K-T1-GE3?
Additional datasheets, footprints and schematics for TN2404K-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to TN2404K-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN2404K-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN2404K-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN2404K-T1-GE3 fall under?
The TN2404K-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to TN2404K-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN2404K-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the TN2404K-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TN2404K-T1-GE3 have stock available?
Authorised distributors including Future Electronics, element14, RS, Newark Electronics and Farnell have stock available or on a lead time for TN2404K-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN2404K-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of TN2404K-T1-GE3?
You can fill out our help required form which you can use to request a quote for TN2404K-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.