Status: | Unknown |
---|---|
Series: | TMCP Series |
RoHS: | Unknown |
Prices starting from US$0.07
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TMCP Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 11ohm |
Manufacturer Size Code | P |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Vishay Molded Case Tantalum Capacitor 1uF 25V 10% 11Ohm | Distrelec |
Surface Mount Tantalum Capacitor, Tmcp Series, 1 F, 10%, 25 V, 0805 [2012 Metric], P Rohs Compliant: Yes |Vishay TMCP1E105KTRF | Newark Electronics |
CAP, 1µF, 25V, 10% | element14 |
Tantalum Molded 10uF 25V SMD 0805 | RS |
Surface Mount Tantalum Capacitor, 1 uF, 25 V, ± 10%, -55 °C, 125 °C, 0805 [2012-12 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TMCP1E105KTRF?
Additional datasheets, footprints and schematics for TMCP1E105KTRF are listed on our Part Details page. You can also find images and similar parts to TMCP1E105KTRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCP1E105KTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCP1E105KTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCP1E105KTRF fall under?
The TMCP1E105KTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TMCP1E105KTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCP1E105KTRF you can contact the distributor directly for product support, shipping queries etc.
Is the TMCP1E105KTRF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCP1E105KTRF have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TMCP1E105KTRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCP1E105KTRF often in real-time on the comparison pages.
What if I can't find stock of TMCP1E105KTRF?
You can fill out our help required form which you can use to request a quote for TMCP1E105KTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.