Status: | Unknown |
---|---|
Series: | TMCP Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
9,000
in stock
|
Buy Now | |
element14
from US$0.07
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
2,907
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TMCP Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5.9ohm |
Manufacturer Size Code | P |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap, 10Uf, 10V, Tant, Case P Rohs Compliant: Yes |Vishay TMCP1A106KTRF | Newark Electronics |
CAP, 10UF, 10V, TANT, CASE P | Farnell |
Vishay Molded Case Tantalum Capacitor 10uF 10V 10% 5.9Ohm | Distrelec |
Tantalum Molded 10uF 10V SMD 0805 | RS |
Cap Tant Solid 10uF 10V P CASE 10% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 5.9 O | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 10%, -55 °C, 125 °C, 0805 [2012-12 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, � 10%, -55 �C, 125 �C, 0805 [2012-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TMCP1A106KTRF?
Additional datasheets, footprints and schematics for TMCP1A106KTRF are listed on our Part Details page. You can also find images and similar parts to TMCP1A106KTRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCP1A106KTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCP1A106KTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCP1A106KTRF fall under?
The TMCP1A106KTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TMCP1A106KTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCP1A106KTRF you can contact the distributor directly for product support, shipping queries etc.
Is the TMCP1A106KTRF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCP1A106KTRF have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Distrelec and RS have stock available or on a lead time for TMCP1A106KTRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCP1A106KTRF often in real-time on the comparison pages.
What if I can't find stock of TMCP1A106KTRF?
You can fill out our help required form which you can use to request a quote for TMCP1A106KTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.