Status: | Unknown |
---|---|
Series: | TMCM Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
8,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
10,000
in stock
|
Buy Now | |
element14
from US$0.19
|
8,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
46,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Distrelec
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TMCM Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.8ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet Asia |
CAP, 100UF, 6.3V, TANT, CASE A | element14 |
TC 100uF 6,3V 20% Case A | Rutronik |
Cap, 100Uf, 6.3V, Tant, Case A | Newark Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Tantalum Capacitors - Solid SMD 100uF 6.3V 20% A case | Future Electronics |
Vishay Molded Case Tantalum Capacitor 100uF 6.3V 20% 1.8Ohm | Distrelec |
100UF 6.3V 20% A | TTI Europe |
Where can I find additional details, specifications and documents for a TMCMA0J107MTRF?
Additional datasheets, footprints and schematics for TMCMA0J107MTRF are listed on our Part Details page. You can also find images and similar parts to TMCMA0J107MTRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCMA0J107MTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCMA0J107MTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCMA0J107MTRF fall under?
The TMCMA0J107MTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TMCMA0J107MTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCMA0J107MTRF you can contact the distributor directly for product support, shipping queries etc.
Is the TMCMA0J107MTRF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCMA0J107MTRF have stock available?
Authorised distributors including Avnet Asia, element14, Farnell, Rutronik and Newark Electronics have stock available or on a lead time for TMCMA0J107MTRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCMA0J107MTRF often in real-time on the comparison pages.
What if I can't find stock of TMCMA0J107MTRF?
You can fill out our help required form which you can use to request a quote for TMCMA0J107MTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.