Status: | Unknown |
---|---|
Series: | TMCJ Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
3,560
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
28,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
15,417
in stock
|
Buy Now | |
element14
from US$0.13
|
15,417
in stock
|
Buy Now | |
Farnell
from US$0.10
|
15,417
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Distrelec
from US$0.08
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | TMCJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 10ohm |
Manufacturer Size Code | J |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
10UF 6.3V 20% J | TTI Europe |
Surface Mount Tantalum Capacitor, Tmcj Series, 10 F, 20%, 6.3 V, 0603 [1608 Metric], J Rohs Compliant: Yes |Vishay TMCJ0J106MTRF | Newark Electronics |
CAP, 10µF, 6.3V, 20% | element14 |
Tantalum Molded SMD 10uF 6.3V 0603 | RS |
TMCJ Series 0603 6.3 V 10 uF ▒20% Solid Tantalum Chip Capacitor | Future Electronics |
Vishay Molded Case Tantalum Capacitor 10uF 6.3V 20% 10Ohm | Distrelec |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 0603 [1608-09 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 10 uF, 6.3 V, � 20%, -55 �C, 125 �C, 0603 [1608-09 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TMCJ0J106MTRF?
Additional datasheets, footprints and schematics for TMCJ0J106MTRF are listed on our Part Details page. You can also find images and similar parts to TMCJ0J106MTRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCJ0J106MTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCJ0J106MTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCJ0J106MTRF fall under?
The TMCJ0J106MTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TMCJ0J106MTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCJ0J106MTRF you can contact the distributor directly for product support, shipping queries etc.
Is the TMCJ0J106MTRF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCJ0J106MTRF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TMCJ0J106MTRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCJ0J106MTRF often in real-time on the comparison pages.
What if I can't find stock of TMCJ0J106MTRF?
You can fill out our help required form which you can use to request a quote for TMCJ0J106MTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.