Status: | Unknown |
---|---|
Series: | TLJ Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TLJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.2ohm |
Manufacturer Size Code | S |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 20% |
Tolerance - | 20% |
Capacitor Tant, 10Uf, 16V, 2.2Kohm, 20%, 1206 | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 20%, -55 °C, 125 °C, 1206 [3216-12 Metric] | Avnet America |
CAP, 10µF, 16V, 20%, 1206, SMD | element14 |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 20%, -55 �C, 125 �C, 1206 [3216-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TLJS106M016R2200?
Additional datasheets, footprints and schematics for TLJS106M016R2200 are listed on our Part Details page. You can also find images and similar parts to TLJS106M016R2200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLJS106M016R2200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJS106M016R2200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLJS106M016R2200 fall under?
The TLJS106M016R2200 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLJS106M016R2200 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLJS106M016R2200 you can contact the distributor directly for product support, shipping queries etc.
Is the TLJS106M016R2200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLJS106M016R2200 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for TLJS106M016R2200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLJS106M016R2200 often in real-time on the comparison pages.
What if I can't find stock of TLJS106M016R2200?
You can fill out our help required form which you can use to request a quote for TLJS106M016R2200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.