TLJR476M010R3200 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 47UF 10V 2012-12 20% FULL REEL

Status: Unknown
Series: TLJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Tantalum Solid Electrolytic Chip Capacitors High CV Consumer Series

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.79
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
5,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.34
-
Buy Now
Logo for element14
element14
from US$0.79
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.56
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 10V
Tantalum Capacitor Case 0805 ^2012 Metric]
Product Range TLJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C

Alternative Descriptions

TLJ Series 47 â•¡F 10 V 20 % 0805 (2012 Metric) Molded Tantalum Capacitor | Future Electronics
Tantalum Capacitor, 47Uf, 10V, 2012-12 20%, Full Reel | Newark Electronics
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America
67R3568 | element14
47UF 10V 20% R 0805 LOW ESR | TTI Europe
TANTALUM CAPACITOR, 47UF, 10V, 2012-12 20%, FULL REEL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLJR476M010R3200?

Additional datasheets, footprints and schematics for TLJR476M010R3200 are listed on our Part Details page. You can also find images and similar parts to TLJR476M010R3200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLJR476M010R3200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJR476M010R3200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLJR476M010R3200 fall under?

The TLJR476M010R3200 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TLJR476M010R3200 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLJR476M010R3200 you can contact the distributor directly for product support, shipping queries etc.

Is the TLJR476M010R3200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLJR476M010R3200 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for TLJR476M010R3200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLJR476M010R3200 often in real-time on the comparison pages.

What if I can't find stock of TLJR476M010R3200?

You can fill out our help required form which you can use to request a quote for TLJR476M010R3200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay