Status: | Unknown |
---|---|
Series: | TLJ Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
2,319
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
2,319
in stock
|
Buy Now | |
element14
from US$0.62
|
2,319
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TLJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3.2ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 20% |
Tolerance - | 20% |
Surface Mount Tantalum Capacitor, Tlj Series, 47 F, 20%, 6.3 V, 0805 [2012 Metric], R Rohs Compliant: Yes |Kyocera Avx TLJR476M006R3200 | Newark Electronics |
CAP, 47µF, 6.3V, 20%, 0805, SMD | element14 |
TLJ Series 47 ╡F 6.3 V 20 % 0805 (2012 Metric) Molded Tantalum Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Capacitor | RS Americas |
TC 47uF 6,3V 20% Case R HiCV | Rutronik |
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TLJR476M006R3200?
Additional datasheets, footprints and schematics for TLJR476M006R3200 are listed on our Part Details page. You can also find images and similar parts to TLJR476M006R3200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLJR476M006R3200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJR476M006R3200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLJR476M006R3200 fall under?
The TLJR476M006R3200 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLJR476M006R3200 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLJR476M006R3200 you can contact the distributor directly for product support, shipping queries etc.
Is the TLJR476M006R3200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLJR476M006R3200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TLJR476M006R3200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLJR476M006R3200 often in real-time on the comparison pages.
What if I can't find stock of TLJR476M006R3200?
You can fill out our help required form which you can use to request a quote for TLJR476M006R3200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.