Status: | Unknown |
---|---|
Series: | TLJ Series |
RoHS: | Unknown |
Prices starting from US$0.26
Capacitance | 33µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TLJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.35mm |
External Length / Height | 2.05mm |
External Width | 1.35mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2500 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
Surface Mount Tantalum Capacitor, Tlj Series, 33 F, 20%, 6.3 V, 0805 [2012 Metric], R Rohs Compliant: Yes |Kyocera Avx TLJR336M006R3000 | Newark Electronics |
CAPACITOR, 33uF 6.3V R CASE | element14 |
CAP, 33µF, 6.3V, 20%, 0805, SMD | Farnell |
TLJ Series 0805 33 uF 6.3 V ▒20% SMT Tantalum Electrolytic Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 33 uF, 6.3 V, � 20%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TLJR336M006R3000?
Additional datasheets, footprints and schematics for TLJR336M006R3000 are listed on our Part Details page. You can also find images and similar parts to TLJR336M006R3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLJR336M006R3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJR336M006R3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLJR336M006R3000 fall under?
The TLJR336M006R3000 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLJR336M006R3000 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLJR336M006R3000 you can contact the distributor directly for product support, shipping queries etc.
Is the TLJR336M006R3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLJR336M006R3000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TLJR336M006R3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLJR336M006R3000 often in real-time on the comparison pages.
What if I can't find stock of TLJR336M006R3000?
You can fill out our help required form which you can use to request a quote for TLJR336M006R3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.