Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 10MSPS |
Input Channel Type | Parallel |
Supply Voltage Range | 4.75V to 5.25V 14.5V to 15.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 16Pins |
Data Interface | Parallel |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7524 |
IC Case Style | SOIC |
Linearity Error | 0.2% |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
No. of Bits | 8bit |
Operating Temperature Range | -25°C to +85°C |
Output Type | Current |
Settling Time | 100ns |
Supply Current | 2mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
Ic, 8Bit Dac, Smd, Soic16, 7524 | Newark Electronics |
8-bit, 0.1-&mu | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC7524ID?
Additional datasheets, footprints and schematics for TLC7524ID are listed on our Part Details page. You can also find images and similar parts to TLC7524ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC7524ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC7524ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC7524ID fall under?
The TLC7524ID is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLC7524ID when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC7524ID you can contact the distributor directly for product support, shipping queries etc.
Is the TLC7524ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC7524ID have stock available?
Authorised distributors including Newark Electronics, Texas Instruments and Farnell have stock available or on a lead time for TLC7524ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC7524ID often in real-time on the comparison pages.
What if I can't find stock of TLC7524ID?
You can fill out our help required form which you can use to request a quote for TLC7524ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.