Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 45kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.75V to 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 16Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5628 |
IC Case Style | SOIC |
Linearity Error | 1% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 8bit |
Operating Temperature Range | -40°C to +125°C |
Output Type | Voltage |
Sample Rate | 45kSPS |
Settling Time | 10µs |
Supply Current | 4mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
8Bit Dac Octal, Smd, Soic16, 5628 | Newark Electronics |
8BIT DAC OCTAL, SMD, SOIC16, 5628 | element14 |
8-Bit, 10 us Octal DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC5628CDW?
Additional datasheets, footprints and schematics for TLC5628CDW are listed on our Part Details page. You can also find images and similar parts to TLC5628CDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC5628CDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC5628CDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC5628CDW fall under?
The TLC5628CDW is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLC5628CDW when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5628CDW you can contact the distributor directly for product support, shipping queries etc.
Is the TLC5628CDW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC5628CDW have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TLC5628CDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC5628CDW often in real-time on the comparison pages.
What if I can't find stock of TLC5628CDW?
You can fill out our help required form which you can use to request a quote for TLC5628CDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.