Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
820
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
300,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
7,500
in stock
|
Buy Now | |
Micros
from US$0.09
|
3,443
in stock
|
Buy Now | |
Farnell
from US$0.17
|
2,712
in stock
|
Buy Now | |
element14
from US$0.18
|
2,707
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,536
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
2,480
in stock
|
Buy Now | |
Avnet Silica
-
|
392,500
in stock
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 2% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Input Voltage | 2.495V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 2% |
Reference Volts | 2.495V |
Topology | Shunt Programmable |
TL431 Series Adjustable 2.5 to 36 V â–’2 % Shunt Voltage Reference - SOIC-8 | Future Electronics |
Power Management Rohs Compliant: Yes |Stmicroelectronics TL431CDT | Newark Electronics |
V-Ref Adjustable 2.495V to 36V 100mA 8-Pin SO N T/R | Avnet America |
Shunt Voltage Reference, 2.5÷36V, +/-2%, 34ppm/°C, 0÷70°C | Micros |
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8 | Farnell |
IC: voltage reference source | Transfer Multisort Elektronik |
ST Voltage Reference 2.5V 2% SO-8 | Distrelec |
V-Ref, Adjustable 2.495V to 36V, 100mA | RS |
Where can I find additional details, specifications and documents for a TL431CDT?
Additional datasheets, footprints and schematics for TL431CDT are listed on our Part Details page. You can also find images and similar parts to TL431CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431CDT fall under?
The TL431CDT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431CDT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL431CDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431CDT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Micros and Farnell have stock available or on a lead time for TL431CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431CDT often in real-time on the comparison pages.
What if I can't find stock of TL431CDT?
You can fill out our help required form which you can use to request a quote for TL431CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.