Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
151,150
in stock
|
Buy Now | |
Texas Instruments
from US$0.06
|
48,108
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
3,590
in stock
|
Buy Now | |
element14
from US$0.10
|
3,590
in stock
|
Buy Now | |
Farnell
from US$0.09
|
3,590
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
2,950
in stock
|
Buy Now |
Shunt regulator,100mA,adjustable,SOT23 | RS |
Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Reference Voltage Tolerance | 25mV |
Reference Volts | 2.495V |
Topology | Shunt Programmable |
Adjustable precision shunt regulator | Texas Instruments |
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3 | Newark Electronics |
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a TL431AQDBZR?
Additional datasheets, footprints and schematics for TL431AQDBZR are listed on our Part Details page. You can also find images and similar parts to TL431AQDBZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431AQDBZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431AQDBZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431AQDBZR fall under?
The TL431AQDBZR is listed under Nexperia product taxonomy > Bipolar transistors > 3-terminal adjustable shunt regulators.
Can I view similar or alternative parts?
You can view similar parts to TL431AQDBZR when available in the 3-terminal adjustable shunt regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431AQDBZR you can contact the distributor directly for product support, shipping queries etc.
Is the TL431AQDBZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431AQDBZR have stock available?
Authorised distributors including RS, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL431AQDBZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431AQDBZR often in real-time on the comparison pages.
What if I can't find stock of TL431AQDBZR?
You can fill out our help required form which you can use to request a quote for TL431AQDBZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.