Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
10,840
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
1,182,000
in stock
|
Buy Now | |
element14
from US$0.28
|
10,840
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,860
in stock
|
Buy Now | |
Micros
from US$0.08
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
2,800
in stock
|
Buy Now | |
Avnet Silica
-
|
420,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | - |
Reference Voltage | 2.5V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TL431 Series 1 % 2.495 V Programmable Voltage Reference - SOT-23 | Future Electronics |
VOLTAGE REF, SHUNT-ADJ, 2.5V-36V, SOT-23 | element14 |
IC: voltage reference source | Transfer Multisort Elektronik |
Shunt Voltage Reference, 2.495÷6V, +/-1%, -40÷105°C | Micros |
ST Voltage Reference 2.5V 1% SOT-23 | Distrelec |
Voltage Reference, Shunt - Adjustable, 2.47 V to 2.52 V, 3 Pins, SOT-23 | Avnet Silica |
Volt Ref, Shunt, 2.5-36V, -40 To 105Degc | Newark Electronics |
Where can I find additional details, specifications and documents for a TL431AIL3T?
Additional datasheets, footprints and schematics for TL431AIL3T are listed on our Part Details page. You can also find images and similar parts to TL431AIL3T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431AIL3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431AIL3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431AIL3T fall under?
The TL431AIL3T is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431AIL3T when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431AIL3T you can contact the distributor directly for product support, shipping queries etc.
Is the TL431AIL3T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431AIL3T have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Micros have stock available or on a lead time for TL431AIL3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431AIL3T often in real-time on the comparison pages.
What if I can't find stock of TL431AIL3T?
You can fill out our help required form which you can use to request a quote for TL431AIL3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.