Status: | Unknown |
---|---|
Series: | TL1431-EP Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL1431-EP Series |
Reference Voltage | 2.5V to 36V |
Initial Accuracy | 0.4% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 36V |
Input Voltage Min | 2.5V |
Reference Voltage Tolerance | 10mV |
Reference Volts | 2.5V |
Topology | Shunt Programmable |
Enhanced-product precision adjustable (programmable) shunt reference | Texas Instruments |
Voltage Ref, Shunt, 2.5V-36V, Soic-8 | Newark Electronics |
VOLTAGE REF, SHUNT, 2.5V-36V, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a TL1431MDREP.?
Additional datasheets, footprints and schematics for TL1431MDREP. are listed on our Part Details page. You can also find images and similar parts to TL1431MDREP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1431MDREP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1431MDREP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1431MDREP. fall under?
The TL1431MDREP. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL1431MDREP. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1431MDREP. you can contact the distributor directly for product support, shipping queries etc.
Is the TL1431MDREP. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1431MDREP. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Farnell and element14 have stock available or on a lead time for TL1431MDREP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1431MDREP. often in real-time on the comparison pages.
What if I can't find stock of TL1431MDREP.?
You can fill out our help required form which you can use to request a quote for TL1431MDREP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.