Status: | Unknown |
---|---|
Series: | TL1431 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
Future Electronics
from US$0.15
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
2,413
in stock
|
Buy Now | |
element14
from US$0.29
|
2,413
in stock
|
Buy Now | |
Farnell
from US$0.27
|
2,413
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL1431 Series |
Reference Voltage | 2.5V to 36V |
Initial Accuracy | 0.25% |
Temperature Coefficient | ± 22ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 1431 |
Input Voltage | 2.5V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 2.5V |
Operating Temperature Range | -40°C to +105°C |
Reference Volt Tolerance ±% | 0.28% |
Reference Voltage Tolerance | 7mV |
Reference Volts | 2.5V |
Termination Type | Surface Mount Device |
Topology | Shunt Programmable |
TL1431 Series Adjustable 2.5 to 36 V â–’0.25 % Shunt Voltage Reference - SOIC-8 | Future Electronics |
Voltage Reference, Shunt - Adjustable, Tl1431 Series, 2.5V To 36V, Soic-8 Rohs Compliant: Yes |Stmicroelectronics TL1431AIDT | Newark Electronics |
VOLTAGE REF, SHUNT, 2.5V-36V, SOIC-8 | element14 |
V-Ref Adjustable 2.5V to 36V 100mA 8-Pin SO N T/R | Avnet Silica |
TL1431AIDT,Voltage reference,adj,100mA | RS |
Where can I find additional details, specifications and documents for a TL1431AIDT?
Additional datasheets, footprints and schematics for TL1431AIDT are listed on our Part Details page. You can also find images and similar parts to TL1431AIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1431AIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1431AIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1431AIDT fall under?
The TL1431AIDT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL1431AIDT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1431AIDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL1431AIDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1431AIDT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for TL1431AIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1431AIDT often in real-time on the comparison pages.
What if I can't find stock of TL1431AIDT?
You can fill out our help required form which you can use to request a quote for TL1431AIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.