Status: | Active |
---|---|
Series: | TIP42 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
No stock
|
Buy Now | |
element14
from US$0.50
|
7,609
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
7,601
in stock
|
Buy Now | |
Farnell
from US$0.49
|
7,601
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
3,658
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
1,652
in stock
|
Buy Now | |
Avnet Silica
-
|
1,400
in stock
|
Buy Now | |
EBV Elektronik
-
|
450
in stock
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now |
Collector-Emitter Saturation Voltage - VCE(sat) = 1.5 V |
Collector-Emitter Sustaining Voltage -VCEO(sus) = 60 Vdc (min) - TIP41A, TIP42A =80 Vdc (min) - TIP41B, TIP42B =100 Vdc (min) - TIP41C, TIP42C |
High Current Gain Bandwidth Product fT = 3 MHz (min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
These are Pb-Free Packages |
Description | TIP42, 100 V |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.5 |
IC Cont. (A) | 6 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 2 |
hFE Min | 15 |
hFE Max | 75 |
fT Min (MHz) | 3 |
PTM Max (W) | 65 |
Package Type | TO-220-3 |
TRANSISTOR, PNP, TO-220 | element14 |
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 100 V, 3 Mhz, 2 W, 6 A, 3 Rohs Compliant: Yes |Onsemi TIP42CG | Newark Electronics |
TIP Series 100 V 6 A PNP Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
Transistor GP BJT PNP 100V 6A 3-Pin TO-220AB Rail | Avnet America |
PNP BIP POWER TRANSISTOR | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a TIP42CG?
Additional datasheets, footprints and schematics for TIP42CG are listed on our Part Details page. You can also find images and similar parts to TIP42CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP42CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP42CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP42CG fall under?
The TIP42CG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP42CG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP42CG you can contact the distributor directly for product support, shipping queries etc.
Is the TIP42CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP42CG have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TIP42CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP42CG often in real-time on the comparison pages.
What if I can't find stock of TIP42CG?
You can fill out our help required form which you can use to request a quote for TIP42CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.