Status: | Active |
---|---|
Series: | TIP35C |
RoHS: | Compliant |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
246
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
296
in stock
|
Buy Now | |
element14
from US$1.42
|
296
in stock
|
Buy Now | |
Farnell
from US$1.34
|
296
in stock
|
Buy Now | |
Avnet Silica
-
|
660
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
25 A Collector Current |
Low Leakage Current ICEO = 1.0 mA @ 30 and 60 V |
Excellent DC Gain hFE = 40 Typ @ 15 A |
High Current Gain Bandwidth Product - |
Pb-Free Packages are Available |
Description | TIP35C |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 4 |
IC Cont. (A) | 25 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 4 |
hFE Min | 15 |
hFE Max | 75 |
fT Min (MHz) | 3 |
PTM Max (W) | 125 |
Package Type | TO-247 |
Transistor, Npn, 100V, 25A, To-247 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 100V, TO-218-3 | element14 |
BIP T0247 NPN 2 | RS |
Transistor GP BJT NPN 100V 25A 3-Pin TO-247 Rail | Avnet Silica |
TIP Series 100 V 25 A NPN Complementary Silicon High Power Transistor - TO-247 | Future Electronics |
Where can I find additional details, specifications and documents for a TIP35CG?
Additional datasheets, footprints and schematics for TIP35CG are listed on our Part Details page. You can also find images and similar parts to TIP35CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP35CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP35CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP35CG fall under?
The TIP35CG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP35CG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP35CG you can contact the distributor directly for product support, shipping queries etc.
Is the TIP35CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP35CG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for TIP35CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP35CG often in real-time on the comparison pages.
What if I can't find stock of TIP35CG?
You can fill out our help required form which you can use to request a quote for TIP35CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.