Status: | Active |
---|---|
Series: | TIP33C |
RoHS: | Compliant |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
270
in stock
|
Buy Now | |
Avnet Asia
from US$1.14
|
2,550
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
353
in stock
|
Buy Now | |
element14
from US$1.29
|
353
in stock
|
Buy Now | |
Farnell
from US$1.23
|
353
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.49
|
24
in stock
|
Buy Now | |
EBV Elektronik
-
|
510
in stock
|
Buy Now | |
Avnet Silica
-
|
300
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now |
10 A Collector Current |
Low Leakage Current - ICEO = 0.7 mA @ 60 V |
Excellent dc Gain - hFE = 40 Typ @ 3.0 A |
High Current Gain Bandwidth Product - hfe = 3.0 min @ IC = 0.5 A, f = 1.0 MHz |
Pb-Free Packages are Available |
Description | TIP33C |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 4 |
IC Cont. (A) | 10 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 3 |
hFE Min | 20 |
hFE Max | 100 |
fT Min (MHz) | 3 |
PTM Max (W) | 80 |
Package Type | TO-247 |
Transistor GP BJT NPN 100V 10A 3-Pin SOT-93 Rail | Avnet Asia |
Transistor, Bipol, Npn, 100V, To-218-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 100V, TO-218-3 | element14 |
BIP T0247 NPN 1 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
TIP Series 100 V 10 A Flange Mount NPN High Power Transistor - TO-247 | Future Electronics |
Where can I find additional details, specifications and documents for a TIP33CG?
Additional datasheets, footprints and schematics for TIP33CG are listed on our Part Details page. You can also find images and similar parts to TIP33CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP33CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP33CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP33CG fall under?
The TIP33CG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP33CG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP33CG you can contact the distributor directly for product support, shipping queries etc.
Is the TIP33CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP33CG have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TIP33CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP33CG often in real-time on the comparison pages.
What if I can't find stock of TIP33CG?
You can fill out our help required form which you can use to request a quote for TIP33CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.