Status: | Active |
---|---|
Series: | TIP32C |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
905
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
4,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
2,150
in stock
|
Buy Now | |
Farnell
from US$0.24
|
2,150
in stock
|
Buy Now | |
element14
from US$0.25
|
2,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
177
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,200
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Collector-Emitter Saturation Voltage - VCE(sat) = 1.2 Vdc (Max) @ IC = 3.0 Adc |
Collector-Emitter Sustaining Voltage -VCEO(sus) = 60 Vdc (min) - TIP31A, TIP32A =80 Vdc (min) - TIP31B, TIP32B =100 Vdc (min) - TIP31C, TIP32C |
High Current Gain Bandwidth Product fT = 3.0 MHz (min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Description | TIP32C |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.2 |
IC Cont. (A) | 3 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.8 |
hFE Min | 10 |
hFE Max | 50 |
fT Min (MHz) | 3 |
PTM Max (W) | 40 |
Package Type | TO-220-3 |
TIP Series 100 V 3 A PNP Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
Transistor, Pnp, 100V, 3A, To-220Ab | Newark Electronics |
TRANSISTOR, PNP, TO-220 | Farnell |
Si Plastic Pwr Transist,TIP32CG | RS |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor GP BJT PNP 100V 3A 3-Pin TO-220AB Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a TIP32CG?
Additional datasheets, footprints and schematics for TIP32CG are listed on our Part Details page. You can also find images and similar parts to TIP32CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP32CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP32CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP32CG fall under?
The TIP32CG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP32CG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP32CG you can contact the distributor directly for product support, shipping queries etc.
Is the TIP32CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP32CG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for TIP32CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP32CG often in real-time on the comparison pages.
What if I can't find stock of TIP32CG?
You can fill out our help required form which you can use to request a quote for TIP32CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.