Status: | Active |
---|---|
Series: | TIP31C |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
1,180
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
10,250
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
3,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,206
in stock
|
Buy Now | |
element14
from US$0.32
|
2,206
in stock
|
Buy Now | |
Farnell
from US$0.24
|
2,206
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
235
in stock
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Collector-Emitter Saturation Voltage - VCE(sat) = 1.2 Vdc (Max) @ IC = 3.0 Adc |
Collector-Emitter Sustaining Voltage -VCEO(sus) = 60 Vdc (min) - TIP31A, TIP32A =80 Vdc (min) - TIP31B, TIP32B =100 Vdc (min) - TIP31C, TIP32C |
High Current Gain Bandwidth Product fT = 3.0 MHz (min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Description | TIP31C |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.2 |
IC Cont. (A) | 3 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.8 |
hFE Min | 10 |
hFE Max | 50 |
fT Min (MHz) | 3 |
PTM Max (W) | 40 |
Package Type | TO-220-3 |
TIP Series 100 V 3 A NPN Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
Transistor GP BJT NPN 100V 3A 3-Pin TO-220AB Rail | Avnet America |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 100 V, 3 Mhz, 40 W, 3 A, 10 Rohs Compliant: Yes |Onsemi TIP31CG | Newark Electronics |
TRANSISTOR, NPN, TO-220 | element14 |
Si Plastic Power Transistors, TIP31CG | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TIP31CG?
Additional datasheets, footprints and schematics for TIP31CG are listed on our Part Details page. You can also find images and similar parts to TIP31CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP31CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP31CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP31CG fall under?
The TIP31CG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP31CG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP31CG you can contact the distributor directly for product support, shipping queries etc.
Is the TIP31CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP31CG have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for TIP31CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP31CG often in real-time on the comparison pages.
What if I can't find stock of TIP31CG?
You can fill out our help required form which you can use to request a quote for TIP31CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.