Status: | Active |
---|---|
Series: | TIP31A |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
348
in stock
|
Buy Now | |
element14
from US$0.33
|
348
in stock
|
Buy Now | |
Farnell
from US$0.31
|
348
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
164
in stock
|
Buy Now | |
Avnet Asia
from US$0.44
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Collector-Emitter Saturation Voltage - VCE(sat) = 1.2 Vdc (Max) @ IC = 3.0 Adc |
Collector-Emitter Sustaining Voltage -VCEO(sus) = 60 Vdc (min) - TIP31A, TIP32A =80 Vdc (min) - TIP31B, TIP32B =100 Vdc (min) - TIP31C, TIP32C |
High Current Gain Bandwidth Product fT = 3.0 MHz (min) @ IC = 500 mAdc |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Description | TIP31A, 60 V |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.2 |
IC Cont. (A) | 3 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.8 |
hFE Min | 10 |
hFE Max | 50 |
fT Min (MHz) | 3 |
PTM Max (W) | 40 |
Package Type | TO-220-3 |
Transistor, Npn, 60V, 3A, To-220 | Newark Electronics |
TRANSISTOR, NPN, 60V, 3A, TO-220 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor NPN 60V 3A 40W TO220AB | RS |
Transistor GP BJT NPN 60V 3A 3-Pin TO-220 Rail | Avnet Asia |
TIP Series 60 V 3 A NPN Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
Transistor, Bipolar, Si, NPN, Power, VCEO 60VDC, IC 3A, PD 40W, TO-220AB, VCBO 60VDC | ON Semiconductor TIP31AG | RS Americas |
Where can I find additional details, specifications and documents for a TIP31AG?
Additional datasheets, footprints and schematics for TIP31AG are listed on our Part Details page. You can also find images and similar parts to TIP31AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP31AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP31AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP31AG fall under?
The TIP31AG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP31AG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP31AG you can contact the distributor directly for product support, shipping queries etc.
Is the TIP31AG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP31AG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for TIP31AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP31AG often in real-time on the comparison pages.
What if I can't find stock of TIP31AG?
You can fill out our help required form which you can use to request a quote for TIP31AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.